Brady Corporation Fire Safety Sign 123783

Description
Fire Safety Sign
Request a Quote Datasheet
Description
Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 123783 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
123783
Fire Safety Sign 123783
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123783-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123783-ND
Signs, Nameplates, Posters 2267-123783-ND
B401 14X10 BLK/RED/WHT FIRE EXTI

B401 14X10 BLK/RED/WHT FIRE EXTI

Buy Now Datasheet
Brady B-401 High Impact Polystyrene White Fire Equipment Sign - 10 in Width x 14 in Height - TEXT: FIRE EXTINGUISHER KEEP CLEAR AT ALL TIMES - 123783 - 754473-79462 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene White Fire Equipment Sign - 10 in Width x 14 in Height - TEXT: FIRE EXTINGUISHER KEEP CLEAR AT ALL TIMES - 123783
754473-79462
Brady B-401 High Impact Polystyrene White Fire Equipment Sign - 10 in Width x 14 in Height - TEXT: FIRE EXTINGUISHER KEEP CLEAR AT ALL TIMES - 123783 754473-79462
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire equipment sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: fire extinguisher symbol. This sign is written in English with the following text: FIRE EXTINGUISHER KEEP CLEAR AT ALL TIMES. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA 29 CFR 1910.157 standard(s).

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire equipment sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: fire extinguisher symbol. This sign is written in English with the following text: FIRE EXTINGUISHER KEEP CLEAR AT ALL TIMES. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA 29 CFR 1910.157 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123783 2267-123783-ND 754473-79462
Product Name Fire Safety Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene White Fire Equipment Sign - 10 in Width x 14 in Height - TEXT: FIRE EXTINGUISHER KEEP CLEAR AT ALL TIMES - 123783
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 2013340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Height 0.6562 ft (2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details