Brady Corporation Fire Safety Sign 123782

Description
Fire Safety Sign
Request a Quote Datasheet
Description
Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 123782 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
123782
Fire Safety Sign 123782
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123782-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123782-ND
Signs, Nameplates, Posters 2267-123782-ND
B555 14X10 BLK/RED/WHT FIRE EXTI

B555 14X10 BLK/RED/WHT FIRE EXTI

Buy Now Datasheet
Brady B-555 Aluminum White Fire Equipment Sign - 10 in Width x 14 in Height - TEXT: FIRE EXTINGUISHER KEEP CLEAR AT ALL TIMES - 123782 - 754473-79461 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum White Fire Equipment Sign - 10 in Width x 14 in Height - TEXT: FIRE EXTINGUISHER KEEP CLEAR AT ALL TIMES - 123782
754473-79461
Brady B-555 Aluminum White Fire Equipment Sign - 10 in Width x 14 in Height - TEXT: FIRE EXTINGUISHER KEEP CLEAR AT ALL TIMES - 123782 754473-79461
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: fire extinguisher symbol. This part is written in English with the following text: FIRE EXTINGUISHER KEEP CLEAR AT ALL TIMES. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.157 standard(s).

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: fire extinguisher symbol. This part is written in English with the following text: FIRE EXTINGUISHER KEEP CLEAR AT ALL TIMES. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.157 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123782 2267-123782-ND 754473-79461
Product Name Fire Safety Sign Signs, Nameplates, Posters Brady B-555 Aluminum White Fire Equipment Sign - 10 in Width x 14 in Height - TEXT: FIRE EXTINGUISHER KEEP CLEAR AT ALL TIMES - 123782
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 8134511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No fork lift trucks
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-8 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details