Brady Corporation Fire Safety Sign 123779

Description
Fire Safety Sign
Request a Quote Datasheet
Description
Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 123779 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
123779
Fire Safety Sign 123779
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123779-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123779-ND
Signs, Nameplates, Posters 2267-123779-ND
B555 10X7 BLK/RED/WHT FIRE EXTIN

B555 10X7 BLK/RED/WHT FIRE EXTIN

Buy Now Datasheet
Brady B-555 Aluminum White Fire Equipment Sign - 7 in Width x 10 in Height - TEXT: FIRE EXTINGUISHER KEEP CLEAR AT ALL TIMES - 123779 - 754473-79458 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum White Fire Equipment Sign - 7 in Width x 10 in Height - TEXT: FIRE EXTINGUISHER KEEP CLEAR AT ALL TIMES - 123779
754473-79458
Brady B-555 Aluminum White Fire Equipment Sign - 7 in Width x 10 in Height - TEXT: FIRE EXTINGUISHER KEEP CLEAR AT ALL TIMES - 123779 754473-79458
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire equipment sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: fire extinguisher symbol. This item is written in English with the following text: FIRE EXTINGUISHER KEEP CLEAR AT ALL TIMES. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.157 standard(s).

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire equipment sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: fire extinguisher symbol. This item is written in English with the following text: FIRE EXTINGUISHER KEEP CLEAR AT ALL TIMES. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.157 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123779 2267-123779-ND 754473-79458
Product Name Fire Safety Sign Signs, Nameplates, Posters Brady B-555 Aluminum White Fire Equipment Sign - 7 in Width x 10 in Height - TEXT: FIRE EXTINGUISHER KEEP CLEAR AT ALL TIMES - 123779
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 218617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details