Brady Corporation Fire Safety Sign 123776

Description
Fire Safety Sign
Request a Quote Datasheet
Description
Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 123776 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
123776
Fire Safety Sign 123776
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123776-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123776-ND
Signs, Nameplates, Posters 2267-123776-ND
B555 14X10 WHT/RED FIRE DEPARTME

B555 14X10 WHT/RED FIRE DEPARTME

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Fire Sprinkler & Extinguishing System Sign - 10 in Width x 14 in Height - TEXT: FIRE DEPARTMENT SPRINKLER CONNECTION - 123776 - 754473-79455 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Fire Sprinkler & Extinguishing System Sign - 10 in Width x 14 in Height - TEXT: FIRE DEPARTMENT SPRINKLER CONNECTION - 123776
754473-79455
Brady B-555 Aluminum Rectangle Fire Sprinkler & Extinguishing System Sign - 10 in Width x 14 in Height - TEXT: FIRE DEPARTMENT SPRINKLER CONNECTION - 123776 754473-79455
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire sprinkler & extinguishing system sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: FIRE DEPARTMENT SPRINKLER CONNECTION. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, IFC 2012 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire sprinkler & extinguishing system sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: FIRE DEPARTMENT SPRINKLER CONNECTION. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, IFC 2012 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123776 2267-123776-ND 754473-79455
Product Name Fire Safety Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Fire Sprinkler & Extinguishing System Sign - 10 in Width x 14 in Height - TEXT: FIRE DEPARTMENT SPRINKLER CONNECTION - 123776
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-3 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Warning Signs - 2267881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Attention
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details