Brady Corporation Fire Safety Sign 123775

Description
Fire Safety Sign
Request a Quote Datasheet
Description
Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 123775 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
123775
Fire Safety Sign 123775
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123775-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123775-ND
Signs, Nameplates, Posters 2267-123775-ND
B302 10X7 WHT/RED FIRE DEPARTMEN

B302 10X7 WHT/RED FIRE DEPARTMEN

Buy Now Datasheet
Brady B-302 Polyester Rectangle Fire Sprinkler & Extinguishing System Sign - 7 in Width x 10 in Height - Laminated - TEXT: FIRE DEPARTMENT SPRINKLER CONNECTION - 123775 - 754473-79454 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Fire Sprinkler & Extinguishing System Sign - 7 in Width x 10 in Height - Laminated - TEXT: FIRE DEPARTMENT SPRINKLER CONNECTION - 123775
754473-79454
Brady B-302 Polyester Rectangle Fire Sprinkler & Extinguishing System Sign - 7 in Width x 10 in Height - Laminated - TEXT: FIRE DEPARTMENT SPRINKLER CONNECTION - 123775 754473-79454
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire sprinkler & extinguishing system sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is written in English with the following text: FIRE DEPARTMENT SPRINKLER CONNECTION. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, IFC 2012, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire sprinkler & extinguishing system sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is written in English with the following text: FIRE DEPARTMENT SPRINKLER CONNECTION. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, IFC 2012, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123775 2267-123775-ND 754473-79454
Product Name Fire Safety Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Fire Sprinkler & Extinguishing System Sign - 7 in Width x 10 in Height - Laminated - TEXT: FIRE DEPARTMENT SPRINKLER CONNECTION - 123775
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details