Brady Corporation Fire Safety Sign 123774

Description
Fire Safety Sign
Request a Quote Datasheet
Description
Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 123774 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
123774
Fire Safety Sign 123774
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123774-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123774-ND
Signs, Nameplates, Posters 2267-123774-ND
B401 10X7 WHT/RED FIRE DEPARTMEN

B401 10X7 WHT/RED FIRE DEPARTMEN

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle Fire Sprinkler & Extinguishing System Sign - 7 in Width x 10 in Height - TEXT: FIRE DEPARTMENT SPRINKLER CONNECTION - 123774 - 754473-79453 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle Fire Sprinkler & Extinguishing System Sign - 7 in Width x 10 in Height - TEXT: FIRE DEPARTMENT SPRINKLER CONNECTION - 123774
754473-79453
Brady B-401 High Impact Polystyrene Rectangle Fire Sprinkler & Extinguishing System Sign - 7 in Width x 10 in Height - TEXT: FIRE DEPARTMENT SPRINKLER CONNECTION - 123774 754473-79453
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire sprinkler & extinguishing system sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: FIRE DEPARTMENT SPRINKLER CONNECTION. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, IFC 2012 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire sprinkler & extinguishing system sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: FIRE DEPARTMENT SPRINKLER CONNECTION. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, IFC 2012 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123774 2267-123774-ND 754473-79453
Product Name Fire Safety Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle Fire Sprinkler & Extinguishing System Sign - 7 in Width x 10 in Height - TEXT: FIRE DEPARTMENT SPRINKLER CONNECTION - 123774
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Identification - 1878877-3 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 7760960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details