Brady Corporation Fire Safety Sign 123772

Description
Fire Safety Sign
Description
Fire Safety Sign

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 123772 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
123772
Fire Safety Sign 123772
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Brady B-302 Polyester Rectangle White Emergency Exit & Safe Pathway Sign - 10 in Width x 14 in Height - Laminated - 123772 - 754473-79451 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Emergency Exit & Safe Pathway Sign - 10 in Width x 14 in Height - Laminated - 123772
754473-79451
Brady B-302 Polyester Rectangle White Emergency Exit & Safe Pathway Sign - 10 in Width x 14 in Height - Laminated - 123772 754473-79451
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady emergency exit & safe pathway sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This emergency exit & safe pathway sign is designed with a white background and text and/or image color(s) of black / red / white. Often, many signs include images to help support the text or are simply used to create the message themselves. This emergency exit & safe pathway sign is designed with the following image: fire extinguisher symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in English with the following text: FIRE EXTINGUISHER AREA IN FRONT MUST BE KEPT CLEAR FOR 36"". Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, IFC 2012, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady emergency exit & safe pathway sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This emergency exit & safe pathway sign is designed with a white background and text and/or image color(s) of black / red / white. Often, many signs include images to help support the text or are simply used to create the message themselves. This emergency exit & safe pathway sign is designed with the following image: fire extinguisher symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in English with the following text: FIRE EXTINGUISHER AREA IN FRONT MUST BE KEPT CLEAR FOR 36"". Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, IFC 2012, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 123772 754473-79451
Product Name Fire Safety Sign Brady B-302 Polyester Rectangle White Emergency Exit & Safe Pathway Sign - 10 in Width x 14 in Height - Laminated - 123772
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 559568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Plastic
Width 11.81 inches (300 mm)
Height 1.31 ft (4 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details