Brady Corporation Fire Safety Sign 123771

Description
Fire Safety Sign
Description
Fire Safety Sign

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 123771 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
123771
Fire Safety Sign 123771
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Brady B-401 High Impact Polystyrene Rectangle White Emergency Exit & Safe Pathway Sign - 10 in Width x 14 in Height - 123771 - 754473-79450 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Emergency Exit & Safe Pathway Sign - 10 in Width x 14 in Height - 123771
754473-79450
Brady B-401 High Impact Polystyrene Rectangle White Emergency Exit & Safe Pathway Sign - 10 in Width x 14 in Height - 123771 754473-79450
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady emergency exit & safe pathway sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This emergency exit & safe pathway sign is printed with a white background and text and/or image color(s) of black / red / white. Often, many signs include images to help support the text or are simply used to create the message themselves. This emergency exit & safe pathway sign is designed with the following image: fire extinguisher symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: FIRE EXTINGUISHER AREA IN FRONT MUST BE KEPT CLEAR FOR 36"". Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, IFC 2012 standard(s).

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady emergency exit & safe pathway sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This emergency exit & safe pathway sign is printed with a white background and text and/or image color(s) of black / red / white. Often, many signs include images to help support the text or are simply used to create the message themselves. This emergency exit & safe pathway sign is designed with the following image: fire extinguisher symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: FIRE EXTINGUISHER AREA IN FRONT MUST BE KEPT CLEAR FOR 36"". Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, IFC 2012 standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 123771 754473-79450
Product Name Fire Safety Sign Brady B-401 High Impact Polystyrene Rectangle White Emergency Exit & Safe Pathway Sign - 10 in Width x 14 in Height - 123771
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 2013310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Bilingual / Multilingual
Height 0.6562 ft (2 dm)
View Details