Brady Corporation Fire Safety Sign 123770

Description
Fire Safety Sign
Description
Fire Safety Sign

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 123770 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
123770
Fire Safety Sign 123770
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Emergency Exit & Safe Pathway Sign - 10 in Width x 14 in Height - 123770 - 754473-79449 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Emergency Exit & Safe Pathway Sign - 10 in Width x 14 in Height - 123770
754473-79449
Brady B-555 Aluminum Rectangle White Emergency Exit & Safe Pathway Sign - 10 in Width x 14 in Height - 123770 754473-79449
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady emergency exit & safe pathway sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This emergency exit & safe pathway sign is printed with a white background and text and/or image color(s) of black / red / white. Often, many signs include images to help support the text or are simply used to create the message themselves. This emergency exit & safe pathway sign is printed with the following image: fire extinguisher symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: FIRE EXTINGUISHER AREA IN FRONT MUST BE KEPT CLEAR FOR 36"". Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, IFC 2012 standard(s).

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady emergency exit & safe pathway sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This emergency exit & safe pathway sign is printed with a white background and text and/or image color(s) of black / red / white. Often, many signs include images to help support the text or are simply used to create the message themselves. This emergency exit & safe pathway sign is printed with the following image: fire extinguisher symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: FIRE EXTINGUISHER AREA IN FRONT MUST BE KEPT CLEAR FOR 36"". Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, IFC 2012 standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 123770 754473-79449
Product Name Fire Safety Sign Brady B-555 Aluminum Rectangle White Emergency Exit & Safe Pathway Sign - 10 in Width x 14 in Height - 123770
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 2013349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Height 0.6562 ft (2 dm)
View Details