Brady Corporation Fire Safety Sign 123769

Description
Fire Safety Sign
Request a Quote Datasheet
Description
Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 123769 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
123769
Fire Safety Sign 123769
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123769-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123769-ND
Signs, Nameplates, Posters 2267-123769-ND
B302 10X7 BLK/RED/WHT FIRE EXTIN

B302 10X7 BLK/RED/WHT FIRE EXTIN

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Emergency Exit & Safe Pathway Sign - 7 in Width x 10 in Height - Laminated - 123769 - 754473-79448 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Emergency Exit & Safe Pathway Sign - 7 in Width x 10 in Height - Laminated - 123769
754473-79448
Brady B-302 Polyester Rectangle White Emergency Exit & Safe Pathway Sign - 7 in Width x 10 in Height - Laminated - 123769 754473-79448
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady emergency exit & safe pathway sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This emergency exit & safe pathway sign is manufactured with a white background and text and/or image color(s) of black / red / white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This emergency exit & safe pathway sign is designed with the following image: fire extinguisher symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: FIRE EXTINGUISHER AREA IN FRONT MUST BE KEPT CLEAR FOR 36"". Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, IFC 2012, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady emergency exit & safe pathway sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This emergency exit & safe pathway sign is manufactured with a white background and text and/or image color(s) of black / red / white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This emergency exit & safe pathway sign is designed with the following image: fire extinguisher symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: FIRE EXTINGUISHER AREA IN FRONT MUST BE KEPT CLEAR FOR 36"". Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, IFC 2012, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123769 2267-123769-ND 754473-79448
Product Name Fire Safety Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Emergency Exit & Safe Pathway Sign - 7 in Width x 10 in Height - Laminated - 123769
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 7946928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Closed for Cleaning
Materials of Construction Durable Material
Height 1.08 ft (3.3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details