Brady Corporation Fire Safety Sign 123767

Description
Fire Safety Sign
Request a Quote Datasheet
Description
Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 123767 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
123767
Fire Safety Sign 123767
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123767-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123767-ND
Signs, Nameplates, Posters 2267-123767-ND
B555 10X7 BLK/RED/WHT FIRE EXTIN

B555 10X7 BLK/RED/WHT FIRE EXTIN

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Emergency Exit & Safe Pathway Sign - 7 in Width x 10 in Height - 123767 - 754473-79446 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Emergency Exit & Safe Pathway Sign - 7 in Width x 10 in Height - 123767
754473-79446
Brady B-555 Aluminum Rectangle White Emergency Exit & Safe Pathway Sign - 7 in Width x 10 in Height - 123767 754473-79446
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady emergency exit & safe pathway sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This emergency exit & safe pathway sign is printed with a white background and text and/or image color(s) of black / red / white. Often, many signs include images to help support the text or are simply used to create the message themselves. This emergency exit & safe pathway sign is manufactured with the following image: fire extinguisher symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is written in English with the following text: FIRE EXTINGUISHER AREA IN FRONT MUST BE KEPT CLEAR FOR 36"". Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, IFC 2012 standard(s).

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady emergency exit & safe pathway sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This emergency exit & safe pathway sign is printed with a white background and text and/or image color(s) of black / red / white. Often, many signs include images to help support the text or are simply used to create the message themselves. This emergency exit & safe pathway sign is manufactured with the following image: fire extinguisher symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is written in English with the following text: FIRE EXTINGUISHER AREA IN FRONT MUST BE KEPT CLEAR FOR 36"". Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, IFC 2012 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123767 2267-123767-ND 754473-79446
Product Name Fire Safety Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Emergency Exit & Safe Pathway Sign - 7 in Width x 10 in Height - 123767
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 7631907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pet
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Pipe Identification - 1878826-2 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details