Brady Corporation Fire Safety Sign 123764

Description
Fire Safety Sign
Request a Quote Datasheet
Description
Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 123764 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
123764
Fire Safety Sign 123764
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123764-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123764-ND
Signs, Nameplates, Posters 2267-123764-ND
B555 14X10 BLU/GRN/RED/WHT FIRE

B555 14X10 BLU/GRN/RED/WHT FIRE

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Fire Equipment Sign - 10 in Width x 14 in Height - 123764 - 754473-79443 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Fire Equipment Sign - 10 in Width x 14 in Height - 123764
754473-79443
Brady B-555 Aluminum Rectangle White Fire Equipment Sign - 10 in Width x 14 in Height - 123764 754473-79443
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire equipment sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a white background and text and/or image color(s) of black / blue / green / red / white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: fire extinguisher symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This product is written in English with the following text: USE FOR ALL FIRES A: ORDINARY COMBUSTIBLES, WOOD, PAPER, TEXTILES, ETC. B: FLAMMABLE LIQUIDS, OILS, PAINTS, GREASES C: ELECTIRCAL EQUIPMENT. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, IFC 2012, OSHA 29 CFR 1910.106, OSHA 29 CFR 1910.157 standard(s).

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire equipment sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a white background and text and/or image color(s) of black / blue / green / red / white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: fire extinguisher symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This product is written in English with the following text: USE FOR ALL FIRES A: ORDINARY COMBUSTIBLES, WOOD, PAPER, TEXTILES, ETC. B: FLAMMABLE LIQUIDS, OILS, PAINTS, GREASES C: ELECTIRCAL EQUIPMENT. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, IFC 2012, OSHA 29 CFR 1910.106, OSHA 29 CFR 1910.157 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123764 2267-123764-ND 754473-79443
Product Name Fire Safety Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Fire Equipment Sign - 10 in Width x 14 in Height - 123764
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 8134505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No pedestrians
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Symbols & Electrical Signs - 1-1768035-6 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details