Brady Corporation Fire Safety Sign 123760

Description
Fire Safety Sign
Request a Quote Datasheet
Description
Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 123760 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
123760
Fire Safety Sign 123760
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123760-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123760-ND
Signs, Nameplates, Posters 2267-123760-ND
B302 14X10 BLK/WHT/RED FIRE EXTI

B302 14X10 BLK/WHT/RED FIRE EXTI

Buy Now Datasheet
Brady B-302 Polyester Red Fire Equipment Sign - 10 in Width x 14 in Height - Laminated - TEXT: FIRE EXTINGUISHER DO NOT BLOCK - 123760 - 754473-79439 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Red Fire Equipment Sign - 10 in Width x 14 in Height - Laminated - TEXT: FIRE EXTINGUISHER DO NOT BLOCK - 123760
754473-79439
Brady B-302 Polyester Red Fire Equipment Sign - 10 in Width x 14 in Height - Laminated - TEXT: FIRE EXTINGUISHER DO NOT BLOCK - 123760 754473-79439
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: down arrow symbol. This sign is written in English with the following text: FIRE EXTINGUISHER DO NOT BLOCK. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: down arrow symbol. This sign is written in English with the following text: FIRE EXTINGUISHER DO NOT BLOCK. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123760 2267-123760-ND 754473-79439
Product Name Fire Safety Sign Signs, Nameplates, Posters Brady B-302 Polyester Red Fire Equipment Sign - 10 in Width x 14 in Height - Laminated - TEXT: FIRE EXTINGUISHER DO NOT BLOCK - 123760
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 4498221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pvc
Width 17.72 inches (450 mm)
Height 1.94 ft (5.9 dm)
View Details