Brady Corporation Fire Safety Sign 123758

Description
Fire Safety Sign
Request a Quote Datasheet
Description
Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 123758 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
123758
Fire Safety Sign 123758
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123758-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123758-ND
Signs, Nameplates, Posters 2267-123758-ND
B555 14X10 BLK/WHT/RED FIRE EXTI

B555 14X10 BLK/WHT/RED FIRE EXTI

Buy Now Datasheet
Brady B-555 Aluminum Red Fire Equipment Sign - 10 in Width x 14 in Height - TEXT: FIRE EXTINGUISHER DO NOT BLOCK - 123758 - 754473-79437 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Red Fire Equipment Sign - 10 in Width x 14 in Height - TEXT: FIRE EXTINGUISHER DO NOT BLOCK - 123758
754473-79437
Brady B-555 Aluminum Red Fire Equipment Sign - 10 in Width x 14 in Height - TEXT: FIRE EXTINGUISHER DO NOT BLOCK - 123758 754473-79437
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: down arrow symbol. This product is written in English with the following text: FIRE EXTINGUISHER DO NOT BLOCK. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.157 standard(s).

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: down arrow symbol. This product is written in English with the following text: FIRE EXTINGUISHER DO NOT BLOCK. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.157 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123758 2267-123758-ND 754473-79437
Product Name Fire Safety Sign Signs, Nameplates, Posters Brady B-555 Aluminum Red Fire Equipment Sign - 10 in Width x 14 in Height - TEXT: FIRE EXTINGUISHER DO NOT BLOCK - 123758
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Exit Signs - 2892244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polycarbonate
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details