Brady Corporation Fire Safety Sign 123757

Description
Fire Safety Sign
Request a Quote Datasheet
Description
Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 123757 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
123757
Fire Safety Sign 123757
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123757-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123757-ND
Signs, Nameplates, Posters 2267-123757-ND
B302 10X7 BLK/WHT/RED FIRE EXTIN

B302 10X7 BLK/WHT/RED FIRE EXTIN

Buy Now Datasheet
Brady B-302 Polyester Red Fire Equipment Sign - 7 in Width x 10 in Height - Laminated - TEXT: FIRE EXTINGUISHER DO NOT BLOCK - 123757 - 754473-79436 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Red Fire Equipment Sign - 7 in Width x 10 in Height - Laminated - TEXT: FIRE EXTINGUISHER DO NOT BLOCK - 123757
754473-79436
Brady B-302 Polyester Red Fire Equipment Sign - 7 in Width x 10 in Height - Laminated - TEXT: FIRE EXTINGUISHER DO NOT BLOCK - 123757 754473-79436
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire equipment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: down arrow symbol. This product is written in English with the following text: FIRE EXTINGUISHER DO NOT BLOCK. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire equipment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: down arrow symbol. This product is written in English with the following text: FIRE EXTINGUISHER DO NOT BLOCK. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123757 2267-123757-ND 754473-79436
Product Name Fire Safety Sign Signs, Nameplates, Posters Brady B-302 Polyester Red Fire Equipment Sign - 7 in Width x 10 in Height - Laminated - TEXT: FIRE EXTINGUISHER DO NOT BLOCK - 123757
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
First Aid Signs - 8134527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type First aid
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details