Brady Corporation First Aid Sign 123751

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 123751 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
123751
First Aid Sign 123751
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123751-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123751-ND
Signs, Nameplates, Posters 2267-123751-ND
B302 10X7 GRN/WHT FIRST AID KIT

B302 10X7 GRN/WHT FIRST AID KIT

Buy Now Datasheet
Brady B-302 Polyester Rectangle First Aid Sign - 7 in Width x 10 in Height - Laminated - TEXT: FIRST AID KIT INSIDE - 123751 - 754473-79430 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle First Aid Sign - 7 in Width x 10 in Height - Laminated - TEXT: FIRST AID KIT INSIDE - 123751
754473-79430
Brady B-302 Polyester Rectangle First Aid Sign - 7 in Width x 10 in Height - Laminated - TEXT: FIRST AID KIT INSIDE - 123751 754473-79430
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady first aid sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: FIRST AID KIT INSIDE. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, OSHA 29 CFR 1910.151, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady first aid sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: FIRST AID KIT INSIDE. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, OSHA 29 CFR 1910.151, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123751 2267-123751-ND 754473-79430
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle First Aid Sign - 7 in Width x 10 in Height - Laminated - TEXT: FIRST AID KIT INSIDE - 123751
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 8134451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning: oxidising substance
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details