Brady Corporation First Aid Sign 123750

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 123750 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
123750
First Aid Sign 123750
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123750-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123750-ND
Signs, Nameplates, Posters 2267-123750-ND
B401 10X7 GRN/WHT FIRST AID KIT

B401 10X7 GRN/WHT FIRST AID KIT

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle First Aid Sign - 7 in Width x 10 in Height - TEXT: FIRST AID KIT INSIDE - 123750 - 754473-79429 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle First Aid Sign - 7 in Width x 10 in Height - TEXT: FIRST AID KIT INSIDE - 123750
754473-79429
Brady B-401 Polystyrene Rectangle First Aid Sign - 7 in Width x 10 in Height - TEXT: FIRST AID KIT INSIDE - 123750 754473-79429
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady first aid sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: FIRST AID KIT INSIDE. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, OSHA 29 CFR 1910.151 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady first aid sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: FIRST AID KIT INSIDE. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, OSHA 29 CFR 1910.151 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123750 2267-123750-ND 754473-79429
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle First Aid Sign - 7 in Width x 10 in Height - TEXT: FIRST AID KIT INSIDE - 123750
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 4113986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Chemical; Toxic
Materials of Construction Pvc
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details