Brady Corporation Machine & Operational Sign 123744

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 123744 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
123744
Machine & Operational Sign 123744
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123744-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123744-ND
Signs, Nameplates, Posters 2267-123744-ND
B401 7X10 BLK/RED/WHT DANGER LOO

B401 7X10 BLK/RED/WHT DANGER LOO

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - TEXT: LOOK OUT FOR FORK LIFTS - 123744 - 754473-79423 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - TEXT: LOOK OUT FOR FORK LIFTS - 123744
754473-79423
Brady B-401 Polystyrene Rectangle White Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - TEXT: LOOK OUT FOR FORK LIFTS - 123744 754473-79423
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck & forklift warehouse traffic sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This truck & forklift warehouse traffic sign is manufactured with the following image: forklift symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This SKU is written in English with the following text: LOOK OUT FOR FORK LIFTS. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck & forklift warehouse traffic sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This truck & forklift warehouse traffic sign is manufactured with the following image: forklift symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This SKU is written in English with the following text: LOOK OUT FOR FORK LIFTS. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123744 2267-123744-ND 754473-79423
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - TEXT: LOOK OUT FOR FORK LIFTS - 123744
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Safe Condition Signs - 286121 - RS Components, Ltd.
Specs
Materials of Construction Self Adhesive Vinyl
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details