Brady Corporation Machine & Operational Sign 123740

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 123740 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
123740
Machine & Operational Sign 123740
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123740-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123740-ND
Signs, Nameplates, Posters 2267-123740-ND
B555 10X14 BLK/RED/WHT DANGER NO

B555 10X14 BLK/RED/WHT DANGER NO

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Pedestrian & Crosswalk Sign - 14 in Width x 10 in Height - TEXT: NO PEDESTRIAN TRAFFIC - 123740 - 754473-79419 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Pedestrian & Crosswalk Sign - 14 in Width x 10 in Height - TEXT: NO PEDESTRIAN TRAFFIC - 123740
754473-79419
Brady B-555 Aluminum Rectangle White Pedestrian & Crosswalk Sign - 14 in Width x 10 in Height - TEXT: NO PEDESTRIAN TRAFFIC - 123740 754473-79419
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady pedestrian & crosswalk sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This pedestrian & crosswalk sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This pedestrian & crosswalk sign is manufactured with the following image: no pedestrian symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: NO PEDESTRIAN TRAFFIC. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady pedestrian & crosswalk sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This pedestrian & crosswalk sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This pedestrian & crosswalk sign is manufactured with the following image: no pedestrian symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: NO PEDESTRIAN TRAFFIC. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123740 2267-123740-ND 754473-79419
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Pedestrian & Crosswalk Sign - 14 in Width x 10 in Height - TEXT: NO PEDESTRIAN TRAFFIC - 123740
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details