Brady Corporation Admittance Sign 123701

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 123701 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
123701
Admittance Sign 123701
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123701-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123701-ND
Signs, Nameplates, Posters 2267-123701-ND
B555 10X7 BLK/RED/WHT DANGER NO

B555 10X7 BLK/RED/WHT DANGER NO

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 7 in Width x 10 in Height - TEXT: DANGER NO TRESPASSING AUTHORIZED PERSONNEL ONLY - 123701 - 754473-79374 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 7 in Width x 10 in Height - TEXT: DANGER NO TRESPASSING AUTHORIZED PERSONNEL ONLY - 123701
754473-79374
Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 7 in Width x 10 in Height - TEXT: DANGER NO TRESPASSING AUTHORIZED PERSONNEL ONLY - 123701 754473-79374
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: DANGER NO TRESPASSING AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: DANGER NO TRESPASSING AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123701 2267-123701-ND 754473-79374
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 7 in Width x 10 in Height - TEXT: DANGER NO TRESPASSING AUTHORIZED PERSONNEL ONLY - 123701
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 7760951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Calibration Labels, Self-Lam, Vinyl, 44.5Mm W; Label Type Te Connectivity - 29X4448 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.75 inches (44.5 mm)
View Details