Brady Corporation Electrical Hazard Sign 123696

Description
Electrical Hazard Sign
Request a Quote Datasheet
Description
Electrical Hazard Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Hazard Sign - 123696 - Brady Corporation
Milwaukee, WI, USA
Electrical Hazard Sign
123696
Electrical Hazard Sign 123696
Electrical Hazard Sign

Electrical Hazard Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123696-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123696-ND
Signs, Nameplates, Posters 2267-123696-ND
B401 7X10 BLK/RED/WHT DANGER HIG

B401 7X10 BLK/RED/WHT DANGER HIG

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER HIGH VOLTAGE AUTHORIZED PERSONNEL ONLY - 123696 - 754473-79367 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER HIGH VOLTAGE AUTHORIZED PERSONNEL ONLY - 123696
754473-79367
Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER HIGH VOLTAGE AUTHORIZED PERSONNEL ONLY - 123696 754473-79367
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electrical safety sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: DANGER HIGH VOLTAGE AUTHORIZED PERSONNEL ONLY. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA 29 CFR 1910.305 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electrical safety sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: DANGER HIGH VOLTAGE AUTHORIZED PERSONNEL ONLY. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA 29 CFR 1910.305 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123696 2267-123696-ND 754473-79367
Product Name Electrical Hazard Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER HIGH VOLTAGE AUTHORIZED PERSONNEL ONLY - 123696
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-708-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Security Signs - 7631516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Materials of Construction Pp
Width 15.75 inches (400 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details