Brady Corporation Chemical & Hazardous Material Sign 123694

Description
Chemical & Hazardous Material Sign
Request a Quote Datasheet
Description
Chemical & Hazardous Material Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Material Sign - 123694 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Material Sign
123694
Chemical & Hazardous Material Sign 123694
Chemical & Hazardous Material Sign

Chemical & Hazardous Material Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123694-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123694-ND
Signs, Nameplates, Posters 2267-123694-ND
B302 10X14 BLK/RED/WHT DANGER FL

B302 10X14 BLK/RED/WHT DANGER FL

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - Laminated - 123694 - 754473-79362 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - Laminated - 123694
754473-79362
Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - Laminated - 123694 754473-79362
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady chemical, biohazard, hazardous & flammable material sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: DANGER FLAMMABLE LIQUIDS NO SMOKING, MATCHES OR OPEN LIGHTS. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, OSHA, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady chemical, biohazard, hazardous & flammable material sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: DANGER FLAMMABLE LIQUIDS NO SMOKING, MATCHES OR OPEN LIGHTS. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, OSHA, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123694 2267-123694-ND 754473-79362
Product Name Chemical & Hazardous Material Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - Laminated - 123694
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-848-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Ear protection
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details