Brady Corporation Personal Protection Sign 123682

Description
Personal Protection Sign
Request a Quote Datasheet
Description
Personal Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Personal Protection Sign - 123682 - Brady Corporation
Milwaukee, WI, USA
Personal Protection Sign
123682
Personal Protection Sign 123682
Personal Protection Sign

Personal Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123682-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123682-ND
Signs, Nameplates, Posters 2267-123682-ND
B302 10X14 BLK/RED/WHT DANGER HE

B302 10X14 BLK/RED/WHT DANGER HE

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER - 123682 - 754473-79336 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER - 123682
754473-79336
Brady B-302 Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER - 123682 754473-79336
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (ppe) sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: DANGER. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (ppe) sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: DANGER. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123682 2267-123682-ND 754473-79336
Product Name Personal Protection Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER - 123682
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1812226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 16.54 inches (420 mm)
Height 1.95 ft (5.94 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details