Brady Corporation Confined Space Sign 123673

Description
Confined Space Sign
Description
Confined Space Sign

Suppliers

Company
Product
Description
Supplier Links
Confined Space Sign - 123673 - Brady Corporation
Milwaukee, WI, USA
Confined Space Sign
123673
Confined Space Sign 123673
Confined Space Sign

Confined Space Sign

Supplier's Site
Brady B-302 Polyester Rectangle White Confined Space Sign - 7 in Width x 10 in Height - Laminated - 123673 - 754473-79325 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Confined Space Sign - 7 in Width x 10 in Height - Laminated - 123673
754473-79325
Brady B-302 Polyester Rectangle White Confined Space Sign - 7 in Width x 10 in Height - Laminated - 123673 754473-79325
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady confined space sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This confined space sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This confined space sign is designed with the following image: lockout tagout symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: CONFINED SPACE LOCK-OUT & TAG-OUT PROCEDURES MUST BE IN PLACE BEFORE ENTRY IS MADE. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady confined space sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This confined space sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This confined space sign is designed with the following image: lockout tagout symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: CONFINED SPACE LOCK-OUT & TAG-OUT PROCEDURES MUST BE IN PLACE BEFORE ENTRY IS MADE. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 123673 754473-79325
Product Name Confined Space Sign Brady B-302 Polyester Rectangle White Confined Space Sign - 7 in Width x 10 in Height - Laminated - 123673
Safety / Warning Type Confined Space
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details