B555 7X10 BLK/RED/WHT DANGER LOC
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady lockout / tagout sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: DANGER LOCK OUT EQUIPMENT BEFORE ENTERING. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this product complies with the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.147 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 123635 | 2267-123635-ND | 754473-79272 |
| Product Name | LockOut/Tagout Sign | Signs, Nameplates, Posters | Brady B-555 Aluminum Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - TEXT: DANGER LOCK OUT EQUIPMENT BEFORE ENTERING - 123635 |
| Safety / Warning Type | Lock Out |