Chemical & Hazardous Material Sign
B302 7X10 BLK/RED/WHT DANGER DIE
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: DANGER DIESEL FUEL NO SMOKING NO OPEN FLAMES. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, OSHA, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 123631 | 2267-123631-ND | 754473-79268 |
| Product Name | Chemical & Hazardous Material Sign | Signs, Nameplates, Posters | Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER DIESEL FUEL NO SMOKING NO OPEN FLAMES - 123631 |
| Safety / Warning Type | HAZMAT (Hazaondous Material); Chemical | HAZMAT (Hazaondous Material) |