Brady Corporation Confined Space Sign 123625

Description
Confined Space Sign
Request a Quote Datasheet
Description
Confined Space Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Confined Space Sign - 123625 - Brady Corporation
Milwaukee, WI, USA
Confined Space Sign
123625
Confined Space Sign 123625
Confined Space Sign

Confined Space Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123625-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123625-ND
Signs, Nameplates, Posters 2267-123625-ND
B302 7X10 BLK/RED/WHT DANGER NON

B302 7X10 BLK/RED/WHT DANGER NON

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Confined Space Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER NON-PERMIT CONFINED SPACE AUTHORIZED PERSONAL ONLY - 123625 - 754473-79262 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Confined Space Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER NON-PERMIT CONFINED SPACE AUTHORIZED PERSONAL ONLY - 123625
754473-79262
Brady B-302 Polyester Rectangle White Confined Space Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER NON-PERMIT CONFINED SPACE AUTHORIZED PERSONAL ONLY - 123625 754473-79262
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady confined space sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This confined space sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This product is written in English with the following text: DANGER NON-PERMIT CONFINED SPACE AUTHORIZED PERSONAL ONLY. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady confined space sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This confined space sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This product is written in English with the following text: DANGER NON-PERMIT CONFINED SPACE AUTHORIZED PERSONAL ONLY. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123625 2267-123625-ND 754473-79262
Product Name Confined Space Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Confined Space Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER NON-PERMIT CONFINED SPACE AUTHORIZED PERSONAL ONLY - 123625
Safety / Warning Type Confined Space
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Plastic / Film; Plastic
Width 23.62 inches (600 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details