Brady Corporation Electrical Hazard Sign 123615

Description
Electrical Hazard Sign
Request a Quote Datasheet
Description
Electrical Hazard Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Hazard Sign - 123615 - Brady Corporation
Milwaukee, WI, USA
Electrical Hazard Sign
123615
Electrical Hazard Sign 123615
Electrical Hazard Sign

Electrical Hazard Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123615-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123615-ND
Signs, Nameplates, Posters 2267-123615-ND
B401 10X14 BLK/RED/WHT DANGER OV

B401 10X14 BLK/RED/WHT DANGER OV

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Overhead Power Lines Sign - 14 in Width x 10 in Height - TEXT: OVERHEAD POWER LINES - 123615 - 754473-79249 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Overhead Power Lines Sign - 14 in Width x 10 in Height - TEXT: OVERHEAD POWER LINES - 123615
754473-79249
Brady B-401 Polystyrene Rectangle White Overhead Power Lines Sign - 14 in Width x 10 in Height - TEXT: OVERHEAD POWER LINES - 123615 754473-79249
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady overhead power lines sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This overhead power lines sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: OVERHEAD POWER LINES. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady overhead power lines sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This overhead power lines sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: OVERHEAD POWER LINES. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123615 2267-123615-ND 754473-79249
Product Name Electrical Hazard Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Overhead Power Lines Sign - 14 in Width x 10 in Height - TEXT: OVERHEAD POWER LINES - 123615
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 146436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.8202 ft (2.5 dm)
View Details
Label, Danger Isolate, Sheet Of 8; Label Type Te Connectivity - 97H3396 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 2.36 inches (60 mm)
View Details