Brady Corporation Security Sign 123601

Description
Security Sign
Request a Quote Datasheet
Description
Security Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security Sign - 123601 - Brady Corporation
Milwaukee, WI, USA
Security Sign
123601
Security Sign 123601
Security Sign

Security Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123601-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123601-ND
Signs, Nameplates, Posters 2267-123601-ND
B302 10X7 BLK/BLU/WHT NOTICE THI

B302 10X7 BLK/BLU/WHT NOTICE THI

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Alarm / Surveillance Notice Sign - 7 in Width x 10 in Height - Laminated - 123601 - 754473-79222 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Alarm / Surveillance Notice Sign - 7 in Width x 10 in Height - Laminated - 123601
754473-79222
Brady B-302 Polyester Rectangle White Alarm / Surveillance Notice Sign - 7 in Width x 10 in Height - Laminated - 123601 754473-79222
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady alarm / surveillance notice sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This alarm / surveillance notice sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: NOTICE THIS AREA IS UNDER 24 HOUR TV SURVEILLANCE TRESPASSERS WILL BE PROSECUTED. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady alarm / surveillance notice sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This alarm / surveillance notice sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: NOTICE THIS AREA IS UNDER 24 HOUR TV SURVEILLANCE TRESPASSERS WILL BE PROSECUTED. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123601 2267-123601-ND 754473-79222
Product Name Security Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Alarm / Surveillance Notice Sign - 7 in Width x 10 in Height - Laminated - 123601
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.69 inches (297 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-840-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details