Brady Corporation Security Sign 123593

Description
Security Sign
Request a Quote Datasheet
Description
Security Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security Sign - 123593 - Brady Corporation
Milwaukee, WI, USA
Security Sign
123593
Security Sign 123593
Security Sign

Security Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123593-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123593-ND
Signs, Nameplates, Posters 2267-123593-ND
B555 7X10 BLK/BLU/WHT NOTICE NO

B555 7X10 BLK/BLU/WHT NOTICE NO

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Alcohol & Drug Free Environment Sign - 10 in Width x 7 in Height - 123593 - 754473-79209 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Alcohol & Drug Free Environment Sign - 10 in Width x 7 in Height - 123593
754473-79209
Brady B-555 Aluminum Rectangle White Alcohol & Drug Free Environment Sign - 10 in Width x 7 in Height - 123593 754473-79209
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady alcohol & drug free environment sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This alcohol & drug free environment sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: NOTICE NO ALCOHOLIC BEVERAGES OR DRUGS PERMITTED ON COMPANY PROPERTY THIS INCLUDES THE PARKING LOT. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady alcohol & drug free environment sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This alcohol & drug free environment sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: NOTICE NO ALCOHOLIC BEVERAGES OR DRUGS PERMITTED ON COMPANY PROPERTY THIS INCLUDES THE PARKING LOT. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123593 2267-123593-ND 754473-79209
Product Name Security Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Alcohol & Drug Free Environment Sign - 10 in Width x 7 in Height - 123593
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 2820341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 0.4921 ft (1.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details