Brady Corporation Personal Protection Sign 123571

Description
Personal Protection Sign
Request a Quote Datasheet
Description
Personal Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Personal Protection Sign - 123571 - Brady Corporation
Milwaukee, WI, USA
Personal Protection Sign
123571
Personal Protection Sign 123571
Personal Protection Sign

Personal Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123571-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123571-ND
Signs, Nameplates, Posters 2267-123571-ND
B302 7X10 BLK/BLU/WHT NOTICE RES

B302 7X10 BLK/BLU/WHT NOTICE RES

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Breathing Apparatus Sign - 10 in Width x 7 in Height - Laminated - TEXT: NOTICE RESPIRATORS MUST BE WORN IN THIS AREA - 123571 - 754473-79182 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Breathing Apparatus Sign - 10 in Width x 7 in Height - Laminated - TEXT: NOTICE RESPIRATORS MUST BE WORN IN THIS AREA - 123571
754473-79182
Brady B-302 Polyester Rectangle White Breathing Apparatus Sign - 10 in Width x 7 in Height - Laminated - TEXT: NOTICE RESPIRATORS MUST BE WORN IN THIS AREA - 123571 754473-79182
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady breathing apparatus sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This breathing apparatus sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: NOTICE RESPIRATORS MUST BE WORN IN THIS AREA. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady breathing apparatus sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This breathing apparatus sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: NOTICE RESPIRATORS MUST BE WORN IN THIS AREA. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123571 2267-123571-ND 754473-79182
Product Name Personal Protection Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Breathing Apparatus Sign - 10 in Width x 7 in Height - Laminated - TEXT: NOTICE RESPIRATORS MUST BE WORN IN THIS AREA - 123571
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 1366412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit arrow
Materials of Construction Plastic / Film; Vinyl
View Details