Brady Corporation Machine & Operational Sign 123564

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 123564 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
123564
Machine & Operational Sign 123564
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123564-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123564-ND
Signs, Nameplates, Posters 2267-123564-ND
B401 7X10 BLK/BLU/WHT NOTICE KEE

B401 7X10 BLK/BLU/WHT NOTICE KEE

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Door, Gate & Pathway Sign - 10 in Width x 7 in Height - TEXT: KEEP THIS DOOR CLOSED AT ALL TIMES - 123564 - 754473-79175 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Door, Gate & Pathway Sign - 10 in Width x 7 in Height - TEXT: KEEP THIS DOOR CLOSED AT ALL TIMES - 123564
754473-79175
Brady B-401 Polystyrene Rectangle White Door, Gate & Pathway Sign - 10 in Width x 7 in Height - TEXT: KEEP THIS DOOR CLOSED AT ALL TIMES - 123564 754473-79175
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady door, gate & pathway sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: KEEP THIS DOOR CLOSED AT ALL TIMES. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady door, gate & pathway sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: KEEP THIS DOOR CLOSED AT ALL TIMES. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123564 2267-123564-ND 754473-79175
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Door, Gate & Pathway Sign - 10 in Width x 7 in Height - TEXT: KEEP THIS DOOR CLOSED AT ALL TIMES - 123564
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 434609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details