Brady Corporation Machine & Operational Sign 123563

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 123563 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
123563
Machine & Operational Sign 123563
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123563-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123563-ND
Signs, Nameplates, Posters 2267-123563-ND
B555 7X10 BLK/BLU/WHT NOTICE KEE

B555 7X10 BLK/BLU/WHT NOTICE KEE

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Door, Gate & Pathway Sign - 10 in Width x 7 in Height - TEXT: KEEP THIS DOOR CLOSED AT ALL TIMES - 123563 - 754473-79174 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Door, Gate & Pathway Sign - 10 in Width x 7 in Height - TEXT: KEEP THIS DOOR CLOSED AT ALL TIMES - 123563
754473-79174
Brady B-555 Aluminum Rectangle White Door, Gate & Pathway Sign - 10 in Width x 7 in Height - TEXT: KEEP THIS DOOR CLOSED AT ALL TIMES - 123563 754473-79174
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady door, gate & pathway sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: KEEP THIS DOOR CLOSED AT ALL TIMES. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady door, gate & pathway sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: KEEP THIS DOOR CLOSED AT ALL TIMES. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123563 2267-123563-ND 754473-79174
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Door, Gate & Pathway Sign - 10 in Width x 7 in Height - TEXT: KEEP THIS DOOR CLOSED AT ALL TIMES - 123563
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 2820343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 0.4921 ft (1.5 dm)
View Details