Brady Corporation Recycle & Environment Sign 123557

Description
Recycle & Environment Sign
Request a Quote Datasheet
Description
Recycle & Environment Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 123557 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
123557
Recycle & Environment Sign 123557
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123557-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123557-ND
Signs, Nameplates, Posters 2267-123557-ND
B555 10X7 GRN/WHT DOG WASTE TRAN

B555 10X7 GRN/WHT DOG WASTE TRAN

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Pet Information Sign - 7 in Width x 10 in Height - 123557 - 754473-79166 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Pet Information Sign - 7 in Width x 10 in Height - 123557
754473-79166
Brady B-555 Aluminum Rectangle White Pet Information Sign - 7 in Width x 10 in Height - 123557 754473-79166
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady pet information sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This pet information sign is designed with a white background and text and/or image color(s) of green / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This product is written in English with the following text: DOG WASTE TRANSMITS DISEASE CONTAMINATES DRINKING WATER LEASH, CURB AND CLEAN UP AFTER YOUR DOG ITS THE LAW $25.00 TO $200.00 FINE. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady pet information sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This pet information sign is designed with a white background and text and/or image color(s) of green / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This product is written in English with the following text: DOG WASTE TRANSMITS DISEASE CONTAMINATES DRINKING WATER LEASH, CURB AND CLEAN UP AFTER YOUR DOG ITS THE LAW $25.00 TO $200.00 FINE. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123557 2267-123557-ND 754473-79166
Product Name Recycle & Environment Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Pet Information Sign - 7 in Width x 10 in Height - 123557
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 4113497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Biological hazard
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details