Brady Corporation Admittance Sign 123554

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 123554 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
123554
Admittance Sign 123554
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123554-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123554-ND
Signs, Nameplates, Posters 2267-123554-ND
B555 14X10 GRN/WHT NO DOGS ALLOW

B555 14X10 GRN/WHT NO DOGS ALLOW

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Pet Restrictions Sign - 10 in Width x 14 in Height - TEXT: NO DOGS ALLOWED - 123554 - 754473-79163 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Pet Restrictions Sign - 10 in Width x 14 in Height - TEXT: NO DOGS ALLOWED - 123554
754473-79163
Brady B-555 Aluminum Rectangle White Pet Restrictions Sign - 10 in Width x 14 in Height - TEXT: NO DOGS ALLOWED - 123554 754473-79163
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady pet restrictions sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This pet restrictions sign is designed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: NO DOGS ALLOWED. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady pet restrictions sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This pet restrictions sign is designed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: NO DOGS ALLOWED. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123554 2267-123554-ND 754473-79163
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Pet Restrictions Sign - 10 in Width x 14 in Height - TEXT: NO DOGS ALLOWED - 123554
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 146363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.4921 ft (1.5 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details