Brady Corporation Admittance Sign 123550

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 123550 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
123550
Admittance Sign 123550
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123550-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123550-ND
Signs, Nameplates, Posters 2267-123550-ND
B302 14X10 BLK/RED/WHT NO CONCEA

B302 14X10 BLK/RED/WHT NO CONCEA

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Weapon Control Sign - 10 in Width x 14 in Height - Laminated - TEXT: NO CONCEALED WEAPONS ALLOWED ON THIS PROPERTY - 123550 - 754473-79156 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Weapon Control Sign - 10 in Width x 14 in Height - Laminated - TEXT: NO CONCEALED WEAPONS ALLOWED ON THIS PROPERTY - 123550
754473-79156
Brady B-302 Polyester Rectangle White Weapon Control Sign - 10 in Width x 14 in Height - Laminated - TEXT: NO CONCEALED WEAPONS ALLOWED ON THIS PROPERTY - 123550 754473-79156
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady weapon control sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This weapon control sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: NO CONCEALED WEAPONS ALLOWED ON THIS PROPERTY. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady weapon control sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This weapon control sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: NO CONCEALED WEAPONS ALLOWED ON THIS PROPERTY. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123550 2267-123550-ND 754473-79156
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Weapon Control Sign - 10 in Width x 14 in Height - Laminated - TEXT: NO CONCEALED WEAPONS ALLOWED ON THIS PROPERTY - 123550
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-824-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
First Aid Signs - 146447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details