Brady Corporation Admittance Sign 123548

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 123548 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
123548
Admittance Sign 123548
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123548-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123548-ND
Signs, Nameplates, Posters 2267-123548-ND
B555 14X10 BLK/RED/WHT NO CONCEA

B555 14X10 BLK/RED/WHT NO CONCEA

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Weapon Control Sign - 10 in Width x 14 in Height - TEXT: NO CONCEALED WEAPONS ALLOWED ON THIS PROPERTY - 123548 - 754473-79154 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Weapon Control Sign - 10 in Width x 14 in Height - TEXT: NO CONCEALED WEAPONS ALLOWED ON THIS PROPERTY - 123548
754473-79154
Brady B-555 Aluminum Rectangle White Weapon Control Sign - 10 in Width x 14 in Height - TEXT: NO CONCEALED WEAPONS ALLOWED ON THIS PROPERTY - 123548 754473-79154
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady weapon control sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This weapon control sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: NO CONCEALED WEAPONS ALLOWED ON THIS PROPERTY. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady weapon control sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This weapon control sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: NO CONCEALED WEAPONS ALLOWED ON THIS PROPERTY. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123548 2267-123548-ND 754473-79154
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Weapon Control Sign - 10 in Width x 14 in Height - TEXT: NO CONCEALED WEAPONS ALLOWED ON THIS PROPERTY - 123548
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Mandatory Signs - 1366410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Traffic / DOT; Pedestrians
Materials of Construction Plastic / Film; Vinyl
Width 0.1969 inches (5 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details