Brady Corporation Admittance Sign 123544

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 123544 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
123544
Admittance Sign 123544
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123544-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123544-ND
Signs, Nameplates, Posters 2267-123544-ND
B302 14X10 BLK/RED/WHT NO FIREAR

B302 14X10 BLK/RED/WHT NO FIREAR

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Weapon Control Sign - 10 in Width x 14 in Height - Laminated - TEXT: NO FIREARMS OR WEAPONS ALLOWED ON THIS PROPERTY - 123544 - 754473-79143 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Weapon Control Sign - 10 in Width x 14 in Height - Laminated - TEXT: NO FIREARMS OR WEAPONS ALLOWED ON THIS PROPERTY - 123544
754473-79143
Brady B-302 Polyester Rectangle White Weapon Control Sign - 10 in Width x 14 in Height - Laminated - TEXT: NO FIREARMS OR WEAPONS ALLOWED ON THIS PROPERTY - 123544 754473-79143
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady weapon control sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This weapon control sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: NO FIREARMS OR WEAPONS ALLOWED ON THIS PROPERTY. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady weapon control sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This weapon control sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: NO FIREARMS OR WEAPONS ALLOWED ON THIS PROPERTY. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123544 2267-123544-ND 754473-79143
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Weapon Control Sign - 10 in Width x 14 in Height - Laminated - TEXT: NO FIREARMS OR WEAPONS ALLOWED ON THIS PROPERTY - 123544
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details