Brady Corporation Admittance Sign 123543

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 123543 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
123543
Admittance Sign 123543
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123543-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123543-ND
Signs, Nameplates, Posters 2267-123543-ND
B401 14X10 BLK/RED/WHT NO FIREAR

B401 14X10 BLK/RED/WHT NO FIREAR

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Weapon Control Sign - 10 in Width x 14 in Height - TEXT: NO FIREARMS OR WEAPONS ALLOWED ON THIS PROPERTY - 123543 - 754473-79141 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Weapon Control Sign - 10 in Width x 14 in Height - TEXT: NO FIREARMS OR WEAPONS ALLOWED ON THIS PROPERTY - 123543
754473-79141
Brady B-401 High Impact Polystyrene Rectangle White Weapon Control Sign - 10 in Width x 14 in Height - TEXT: NO FIREARMS OR WEAPONS ALLOWED ON THIS PROPERTY - 123543 754473-79141
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady weapon control sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This weapon control sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is written in English with the following text: NO FIREARMS OR WEAPONS ALLOWED ON THIS PROPERTY. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady weapon control sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This weapon control sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is written in English with the following text: NO FIREARMS OR WEAPONS ALLOWED ON THIS PROPERTY. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123543 2267-123543-ND 754473-79141
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Weapon Control Sign - 10 in Width x 14 in Height - TEXT: NO FIREARMS OR WEAPONS ALLOWED ON THIS PROPERTY - 123543
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 434609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details