Brady Corporation Admittance Sign 123540

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 123540 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
123540
Admittance Sign 123540
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123540-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123540-ND
Signs, Nameplates, Posters 2267-123540-ND
B401 10X7 BLK/RED/WHT NO FIREARM

B401 10X7 BLK/RED/WHT NO FIREARM

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Weapon Control Sign - 7 in Width x 10 in Height - TEXT: NO FIREARMS OR WEAPONS ALLOWED ON THIS PROPERTY - 123540 - 754473-79136 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Weapon Control Sign - 7 in Width x 10 in Height - TEXT: NO FIREARMS OR WEAPONS ALLOWED ON THIS PROPERTY - 123540
754473-79136
Brady B-401 High Impact Polystyrene Rectangle White Weapon Control Sign - 7 in Width x 10 in Height - TEXT: NO FIREARMS OR WEAPONS ALLOWED ON THIS PROPERTY - 123540 754473-79136
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady weapon control sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This weapon control sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: NO FIREARMS OR WEAPONS ALLOWED ON THIS PROPERTY. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady weapon control sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This weapon control sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: NO FIREARMS OR WEAPONS ALLOWED ON THIS PROPERTY. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123540 2267-123540-ND 754473-79136
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Weapon Control Sign - 7 in Width x 10 in Height - TEXT: NO FIREARMS OR WEAPONS ALLOWED ON THIS PROPERTY - 123540
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7631856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 9.84 inches (250 mm)
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details