Brady Corporation Admittance Sign 123539

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 123539 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
123539
Admittance Sign 123539
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123539-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123539-ND
Signs, Nameplates, Posters 2267-123539-ND
B555 10X7 BLK/RED/WHT NO FIREARM

B555 10X7 BLK/RED/WHT NO FIREARM

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Weapon Control Sign - 7 in Width x 10 in Height - TEXT: NO FIREARMS OR WEAPONS ALLOWED ON THIS PROPERTY - 123539 - 754473-79135 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Weapon Control Sign - 7 in Width x 10 in Height - TEXT: NO FIREARMS OR WEAPONS ALLOWED ON THIS PROPERTY - 123539
754473-79135
Brady B-555 Aluminum Rectangle White Weapon Control Sign - 7 in Width x 10 in Height - TEXT: NO FIREARMS OR WEAPONS ALLOWED ON THIS PROPERTY - 123539 754473-79135
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady weapon control sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This weapon control sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is written in English with the following text: NO FIREARMS OR WEAPONS ALLOWED ON THIS PROPERTY. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady weapon control sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This weapon control sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is written in English with the following text: NO FIREARMS OR WEAPONS ALLOWED ON THIS PROPERTY. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123539 2267-123539-ND 754473-79135
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Weapon Control Sign - 7 in Width x 10 in Height - TEXT: NO FIREARMS OR WEAPONS ALLOWED ON THIS PROPERTY - 123539
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details