Brady Corporation Security Sign 123530

Description
Security Sign
Request a Quote Datasheet
Description
Security Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security Sign - 123530 - Brady Corporation
Milwaukee, WI, USA
Security Sign
123530
Security Sign 123530
Security Sign

Security Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123530-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123530-ND
Signs, Nameplates, Posters 2267-123530-ND
B401 10X14 BLK/RED/WHT RESTRICTE

B401 10X14 BLK/RED/WHT RESTRICTE

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - TEXT: RESTRICTED AREA MONITORED BY VIDEO CAMERA - 123530 - 754473-79122 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - TEXT: RESTRICTED AREA MONITORED BY VIDEO CAMERA - 123530
754473-79122
Brady B-401 High Impact Polystyrene Rectangle White Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - TEXT: RESTRICTED AREA MONITORED BY VIDEO CAMERA - 123530 754473-79122
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady alarm / surveillance notice sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This alarm / surveillance notice sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: RESTRICTED AREA MONITORED BY VIDEO CAMERA. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady alarm / surveillance notice sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This alarm / surveillance notice sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: RESTRICTED AREA MONITORED BY VIDEO CAMERA. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123530 2267-123530-ND 754473-79122
Product Name Security Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - TEXT: RESTRICTED AREA MONITORED BY VIDEO CAMERA - 123530
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 4113475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details