Brady Corporation Security Sign 123522

Description
Security Sign
Request a Quote Datasheet
Description
Security Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security Sign - 123522 - Brady Corporation
Milwaukee, WI, USA
Security Sign
123522
Security Sign 123522
Security Sign

Security Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123522-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123522-ND
Signs, Nameplates, Posters 2267-123522-ND
B302 10X7 BLK/RED/WHT NOTICE ALL

B302 10X7 BLK/RED/WHT NOTICE ALL

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Alarm / Surveillance Notice Sign - 7 in Width x 10 in Height - Laminated - TEXT: NOTICE ALL ACTIVITIES MONITORED BY VIDEO CAMERA - 123522 - 754473-79105 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Alarm / Surveillance Notice Sign - 7 in Width x 10 in Height - Laminated - TEXT: NOTICE ALL ACTIVITIES MONITORED BY VIDEO CAMERA - 123522
754473-79105
Brady B-302 Polyester Rectangle White Alarm / Surveillance Notice Sign - 7 in Width x 10 in Height - Laminated - TEXT: NOTICE ALL ACTIVITIES MONITORED BY VIDEO CAMERA - 123522 754473-79105
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady alarm / surveillance notice sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This alarm / surveillance notice sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: NOTICE ALL ACTIVITIES MONITORED BY VIDEO CAMERA. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady alarm / surveillance notice sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This alarm / surveillance notice sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: NOTICE ALL ACTIVITIES MONITORED BY VIDEO CAMERA. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123522 2267-123522-ND 754473-79105
Product Name Security Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Alarm / Surveillance Notice Sign - 7 in Width x 10 in Height - Laminated - TEXT: NOTICE ALL ACTIVITIES MONITORED BY VIDEO CAMERA - 123522
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 7632187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details