Brady Corporation Recycle & Environment Sign 123519

Description
Recycle & Environment Sign
Request a Quote Datasheet
Description
Recycle & Environment Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 123519 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
123519
Recycle & Environment Sign 123519
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123519-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123519-ND
Signs, Nameplates, Posters 2267-123519-ND
B302 10X14 BRN/GRN/WHT CLEAN UP

B302 10X14 BRN/GRN/WHT CLEAN UP

Buy Now Datasheet
Brady B-302 Polyester Rectangle Blue Recycle & Environment Sign - 14 in Width x 10 in Height - Laminated - TEXT: CLEAN UP AFTER YOUR DOG WASTE TRANSMITS DISEASE - 123519 - 754473-79101 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Blue Recycle & Environment Sign - 14 in Width x 10 in Height - Laminated - TEXT: CLEAN UP AFTER YOUR DOG WASTE TRANSMITS DISEASE - 123519
754473-79101
Brady B-302 Polyester Rectangle Blue Recycle & Environment Sign - 14 in Width x 10 in Height - Laminated - TEXT: CLEAN UP AFTER YOUR DOG WASTE TRANSMITS DISEASE - 123519 754473-79101
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady recycle & environment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This recycle & environment sign is designed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is written in English with the following text: CLEAN UP AFTER YOUR DOG WASTE TRANSMITS DISEASE. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady recycle & environment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This recycle & environment sign is designed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is written in English with the following text: CLEAN UP AFTER YOUR DOG WASTE TRANSMITS DISEASE. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123519 2267-123519-ND 754473-79101
Product Name Recycle & Environment Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Blue Recycle & Environment Sign - 14 in Width x 10 in Height - Laminated - TEXT: CLEAN UP AFTER YOUR DOG WASTE TRANSMITS DISEASE - 123519
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Label, Flash, Card Of 10; Label Type Te Connectivity - 15J3057 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 0.7874 inches (20 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 655345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.0023 ft (0.0070 dm)
View Details