Brady Corporation Recycle & Environment Sign 123518

Description
Recycle & Environment Sign
Request a Quote Datasheet
Description
Recycle & Environment Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 123518 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
123518
Recycle & Environment Sign 123518
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123518-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123518-ND
Signs, Nameplates, Posters 2267-123518-ND
B401 10X14 BRN/GRN/WHT CLEAN UP

B401 10X14 BRN/GRN/WHT CLEAN UP

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle Blue Recycle & Environment Sign - 14 in Width x 10 in Height - TEXT: CLEAN UP AFTER YOUR DOG WASTE TRANSMITS DISEASE - 123518 - 754473-79100 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle Blue Recycle & Environment Sign - 14 in Width x 10 in Height - TEXT: CLEAN UP AFTER YOUR DOG WASTE TRANSMITS DISEASE - 123518
754473-79100
Brady B-401 High Impact Polystyrene Rectangle Blue Recycle & Environment Sign - 14 in Width x 10 in Height - TEXT: CLEAN UP AFTER YOUR DOG WASTE TRANSMITS DISEASE - 123518 754473-79100
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady recycle & environment sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This recycle & environment sign is manufactured with a blue background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This recycle & environment sign is printed with the following image: clean up after dog symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: CLEAN UP AFTER YOUR DOG WASTE TRANSMITS DISEASE. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady recycle & environment sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This recycle & environment sign is manufactured with a blue background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This recycle & environment sign is printed with the following image: clean up after dog symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: CLEAN UP AFTER YOUR DOG WASTE TRANSMITS DISEASE. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123518 2267-123518-ND 754473-79100
Product Name Recycle & Environment Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle Blue Recycle & Environment Sign - 14 in Width x 10 in Height - TEXT: CLEAN UP AFTER YOUR DOG WASTE TRANSMITS DISEASE - 123518
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 146409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.1640 ft (0.5000 dm)
View Details