Recycle & Environment Sign
B302 7X10 BRN/GRN/WHT CLEAN UP A
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady recycle & environment sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This recycle & environment sign is manufactured with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: CLEAN UP AFTER YOUR DOG WASTE TRANSMITS DISEASE. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 123516 | 2267-123516-ND | 754473-79096 |
| Product Name | Recycle & Environment Sign | Signs, Nameplates, Posters | Brady B-302 Polyester Rectangle Blue Recycle & Environment Sign - 10 in Width x 7 in Height - Laminated - TEXT: CLEAN UP AFTER YOUR DOG WASTE TRANSMITS DISEASE - 123516 |
| Materials of Construction | Plastic / Film | Polyester | Polyester |