Brady Corporation Recycle & Environment Sign 123515

Description
Recycle & Environment Sign
Request a Quote Datasheet
Description
Recycle & Environment Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 123515 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
123515
Recycle & Environment Sign 123515
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123515-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123515-ND
Signs, Nameplates, Posters 2267-123515-ND
B401 7X10 BRN/GRN/WHT CLEAN UP A

B401 7X10 BRN/GRN/WHT CLEAN UP A

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle Blue Recycle & Environment Sign - 10 in Width x 7 in Height - TEXT: CLEAN UP AFTER YOUR DOG WASTE TRANSMITS DISEASE - 123515 - 754473-79093 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle Blue Recycle & Environment Sign - 10 in Width x 7 in Height - TEXT: CLEAN UP AFTER YOUR DOG WASTE TRANSMITS DISEASE - 123515
754473-79093
Brady B-401 High Impact Polystyrene Rectangle Blue Recycle & Environment Sign - 10 in Width x 7 in Height - TEXT: CLEAN UP AFTER YOUR DOG WASTE TRANSMITS DISEASE - 123515 754473-79093
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady recycle & environment sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This recycle & environment sign is designed with a blue background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This recycle & environment sign is printed with the following image: clean up after dog symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: CLEAN UP AFTER YOUR DOG WASTE TRANSMITS DISEASE. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady recycle & environment sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This recycle & environment sign is designed with a blue background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This recycle & environment sign is printed with the following image: clean up after dog symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: CLEAN UP AFTER YOUR DOG WASTE TRANSMITS DISEASE. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123515 2267-123515-ND 754473-79093
Product Name Recycle & Environment Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle Blue Recycle & Environment Sign - 10 in Width x 7 in Height - TEXT: CLEAN UP AFTER YOUR DOG WASTE TRANSMITS DISEASE - 123515
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details