Brady Corporation Admittance Sign 123510

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 123510 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
123510
Admittance Sign 123510
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123510-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123510-ND
Signs, Nameplates, Posters 2267-123510-ND
B302 10X7 BLK/RED/WHT NO FIREARM

B302 10X7 BLK/RED/WHT NO FIREARM

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Weapon Control Sign - 7 in Width x 10 in Height - Laminated - 123510 - 754473-79088 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Weapon Control Sign - 7 in Width x 10 in Height - Laminated - 123510
754473-79088
Brady B-302 Polyester Rectangle White Weapon Control Sign - 7 in Width x 10 in Height - Laminated - 123510 754473-79088
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady weapon control sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This weapon control sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: NO FIREARMS NO KNIVES NO DRUGS NO ALCOHOL VIOLATORS WILL BE PROSECUTED. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady weapon control sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This weapon control sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: NO FIREARMS NO KNIVES NO DRUGS NO ALCOHOL VIOLATORS WILL BE PROSECUTED. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123510 2267-123510-ND 754473-79088
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Weapon Control Sign - 7 in Width x 10 in Height - Laminated - 123510
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details