R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady pet restrictions sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This pet restrictions sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: NO PETS. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 123506 | 754473-79083 |
| Product Name | Admittance Sign | Brady B-401 Polystyrene Rectangle White Pet Restrictions Sign - 14 in Width x 10 in Height - TEXT: NO PETS - 123506 |
| Materials of Construction | Plastic / Film | Polystyrene |