Brady Corporation Admittance Sign 123497

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 123497 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
123497
Admittance Sign 123497
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123497-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123497-ND
Signs, Nameplates, Posters 2267-123497-ND
B401 10X7 RED/WHT PRIVATE PROPER

B401 10X7 RED/WHT PRIVATE PROPER

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 7 in Width x 10 in Height - 123497 - 754473-79069 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 7 in Width x 10 in Height - 123497
754473-79069
Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 7 in Width x 10 in Height - 123497 754473-79069
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restricted area / no trespassing sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: PRIVATE PROPERTY UNAUTHORIZED PERSONS PROHIBITED UNAUTHORIZED VEHICLES REMOVED. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restricted area / no trespassing sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: PRIVATE PROPERTY UNAUTHORIZED PERSONS PROHIBITED UNAUTHORIZED VEHICLES REMOVED. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123497 2267-123497-ND 754473-79069
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Restricted Area / No Trespassing Sign - 7 in Width x 10 in Height - 123497
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 1745955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 11.02 inches (280 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details